ERSAELECTRONICS PTE. LTD. Dual 300 MHz 8V SOIC Operational Amplifier IC 687-AD8062AR-REEL7

Description
Low-Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Dual GP R-R O/P 8V 8-Pin SOIC N T/R Product overview: AD8062AR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300 MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8062AR-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Dual GP R-R O/P 8V 8-Pin SOIC N T/R Product overview: AD8062AR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300 MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8062AR-REEL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 300 MHz 8V SOIC Operational Amplifier IC - 687-AD8062AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 300 MHz 8V SOIC Operational Amplifier IC
687-AD8062AR-REEL7
Dual 300 MHz 8V SOIC Operational Amplifier IC 687-AD8062AR-REEL7
Low-Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Dual GP R-R O/P 8V 8-Pin SOIC N T/R Product overview: AD8062AR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300 MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8062AR-REEL7 can be used for catalog matching and distributor lookup.

Low-Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Dual GP R-R O/P 8V 8-Pin SOIC N T/R Product overview: AD8062AR-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300 MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8062AR-REEL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8062AR-REEL7
Product Name Dual 300 MHz 8V SOIC Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.0015 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details