ERSAELECTRONICS PTE. LTD. 300 MHz 8V SOT-23 Operational Amplifier IC 687-AD8061ART-R2

Description
Low Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Single GP R-R O/P 8V 5-Pin SOT-23 T/R Product overview: AD8061ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz, 8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300 MHz, 8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8061ART-R2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Single GP R-R O/P 8V 5-Pin SOT-23 T/R Product overview: AD8061ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz, 8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300 MHz, 8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8061ART-R2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz 8V SOT-23 Operational Amplifier IC - 687-AD8061ART-R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 MHz 8V SOT-23 Operational Amplifier IC
687-AD8061ART-R2
300 MHz 8V SOT-23 Operational Amplifier IC 687-AD8061ART-R2
Low Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Single GP R-R O/P 8V 5-Pin SOT-23 T/R Product overview: AD8061ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz, 8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300 MHz, 8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8061ART-R2 can be used for catalog matching and distributor lookup.

Low Cost, 300 MHz Rail-to-Rail Amplifiers / Op Amp Single GP R-R O/P 8V 5-Pin SOT-23 T/R Product overview: AD8061ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz, 8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300 MHz, 8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8061ART-R2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8061ART-R2
Product Name 300 MHz 8V SOT-23 Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD380JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 330 V/µs
Bandwidth 300 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) ? to 15 volts
Slew Rate 10 V/µs
View Details
Operational Amplifier IC - 687-AD640TD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 145 MHz
View Details
Operational Amplifier IC - 687-AD210JN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details