ERSAELECTRONICS PTE. LTD. High-Performance 325 MHz Operational Amplifier IC 687-AD8057ART-REEL

Description
Low Cost, High Performance Voltage Feedback, 325 MHz Amplifiers Product overview: AD8057ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 325 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 325 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8057ART-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, High Performance Voltage Feedback, 325 MHz Amplifiers Product overview: AD8057ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 325 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 325 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8057ART-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance 325 MHz Operational Amplifier IC - 687-AD8057ART-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance 325 MHz Operational Amplifier IC
687-AD8057ART-REEL
High-Performance 325 MHz Operational Amplifier IC 687-AD8057ART-REEL
Low Cost, High Performance Voltage Feedback, 325 MHz Amplifiers Product overview: AD8057ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 325 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 325 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8057ART-REEL can be used for catalog matching and distributor lookup.

Low Cost, High Performance Voltage Feedback, 325 MHz Amplifiers Product overview: AD8057ART-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 325 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 325 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8057ART-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8057ART-REEL
Product Name High-Performance 325 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature -55 C (-67 F)
View Details