ERSAELECTRONICS PTE. LTD. 6V 12V SOIC Operational Amplifier IC 687-AD8051AR-REEL

Description
Low Cost, High Speed Rail-to-Rail Amplifiers / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 8-Pin SOIC N T/R Product overview: AD8051AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8051AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost, High Speed Rail-to-Rail Amplifiers / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 8-Pin SOIC N T/R Product overview: AD8051AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8051AR-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6V 12V SOIC Operational Amplifier IC - 687-AD8051AR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 12V SOIC Operational Amplifier IC
687-AD8051AR-REEL
6V 12V SOIC Operational Amplifier IC 687-AD8051AR-REEL
Low Cost, High Speed Rail-to-Rail Amplifiers / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 8-Pin SOIC N T/R Product overview: AD8051AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8051AR-REEL can be used for catalog matching and distributor lookup.

Low Cost, High Speed Rail-to-Rail Amplifiers / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 8-Pin SOIC N T/R Product overview: AD8051AR-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8051AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8051AR-REEL
Product Name 6V 12V SOIC Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.1000 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
View Details
Specs
Slew Rate 0.1500 V/µs
Operating Temperature -40 C (-40 F)
Package Type Bulk
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.6000 MHz
View Details