ERSAELECTRONICS PTE. LTD. 250 MHz Operational Amplifier IC 687-AD8047AR

Description
250 MHz, General Purpose Voltage Feedback Op Amps Product overview: AD8047AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8047AR can be used for catalog matching and distributor lookup.
Request a Quote
Description
250 MHz, General Purpose Voltage Feedback Op Amps Product overview: AD8047AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8047AR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz Operational Amplifier IC - 687-AD8047AR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 MHz Operational Amplifier IC
687-AD8047AR
250 MHz Operational Amplifier IC 687-AD8047AR
250 MHz, General Purpose Voltage Feedback Op Amps Product overview: AD8047AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8047AR can be used for catalog matching and distributor lookup.

250 MHz, General Purpose Voltage Feedback Op Amps Product overview: AD8047AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8047AR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8047AR
Product Name 250 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Operational Amplifier IC - 687-AD524CD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
1MHZ Operational Amplifier IC - 687-AD549JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details