ERSAELECTRONICS PTE. LTD. Quad 150 MHz Operational Amplifier IC 687-AD8044AR

Description
Quad 150 MHz Rail-to-Rail Amplifier Product overview: AD8044AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8044AR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad 150 MHz Rail-to-Rail Amplifier Product overview: AD8044AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8044AR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 150 MHz Operational Amplifier IC - 687-AD8044AR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 150 MHz Operational Amplifier IC
687-AD8044AR
Quad 150 MHz Operational Amplifier IC 687-AD8044AR
Quad 150 MHz Rail-to-Rail Amplifier Product overview: AD8044AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8044AR can be used for catalog matching and distributor lookup.

Quad 150 MHz Rail-to-Rail Amplifier Product overview: AD8044AR from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8044AR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8044AR
Product Name Quad 150 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) ? to 5 volts
Bandwidth 4 MHz
View Details
Dual 50MA Operational Amplifier IC - 687-AD600AQ - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad Operational Amplifier IC - 687-AD704JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details