ERSAELECTRONICS PTE. LTD. Low-Power Dual 350 MHz 6V Operational Amplifier IC 687-AD8039ART-R2

Description
Low Power 350 MHz Voltage Feedback Amplifiers / Op Amp Dual Low Power Amplifier ±6V/12V 8-Pin SOT-23 T/R Product overview: AD8039ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 350 MHz, 6V, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 350 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8039ART-R2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Power 350 MHz Voltage Feedback Amplifiers / Op Amp Dual Low Power Amplifier ±6V/12V 8-Pin SOT-23 T/R Product overview: AD8039ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 350 MHz, 6V, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 350 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8039ART-R2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Dual 350 MHz 6V Operational Amplifier IC - 687-AD8039ART-R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual 350 MHz 6V Operational Amplifier IC
687-AD8039ART-R2
Low-Power Dual 350 MHz 6V Operational Amplifier IC 687-AD8039ART-R2
Low Power 350 MHz Voltage Feedback Amplifiers / Op Amp Dual Low Power Amplifier ±6V/12V 8-Pin SOT-23 T/R Product overview: AD8039ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 350 MHz, 6V, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 350 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8039ART-R2 can be used for catalog matching and distributor lookup.

Low Power 350 MHz Voltage Feedback Amplifiers / Op Amp Dual Low Power Amplifier ±6V/12V 8-Pin SOT-23 T/R Product overview: AD8039ART-R2 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 350 MHz, 6V, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 350 MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8039ART-R2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8039ART-R2
Product Name Low-Power Dual 350 MHz 6V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 0.2200 V/µs
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Slew Rate 0.3000 V/µs
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details