ERSAELECTRONICS PTE. LTD. Dual 6.5V 13V MSOP Operational Amplifier IC 687-AD8022ARM-REEL

Description
Dual High Speed, Low Noise Op Amp / Op Amp Dual Low Noise Amplifier ±6.5V/13V 8-Pin MSOP T/R Product overview: AD8022ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5V, 13V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5V, 13V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8022ARM-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual High Speed, Low Noise Op Amp / Op Amp Dual Low Noise Amplifier ±6.5V/13V 8-Pin MSOP T/R Product overview: AD8022ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5V, 13V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5V, 13V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8022ARM-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 6.5V 13V MSOP Operational Amplifier IC - 687-AD8022ARM-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6.5V 13V MSOP Operational Amplifier IC
687-AD8022ARM-REEL
Dual 6.5V 13V MSOP Operational Amplifier IC 687-AD8022ARM-REEL
Dual High Speed, Low Noise Op Amp / Op Amp Dual Low Noise Amplifier ±6.5V/13V 8-Pin MSOP T/R Product overview: AD8022ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5V, 13V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5V, 13V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8022ARM-REEL can be used for catalog matching and distributor lookup.

Dual High Speed, Low Noise Op Amp / Op Amp Dual Low Noise Amplifier ±6.5V/13V 8-Pin MSOP T/R Product overview: AD8022ARM-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5V, 13V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5V, 13V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8022ARM-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD8022ARM-REEL
Product Name Dual 6.5V 13V MSOP Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Operational Amplifier IC - 687-AD625SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Operational Amplifier IC - 687-AD524SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details