The AD8014 is a current feedback operational amplifier for high-speed, low-power applications, available in a SOT-23-5 package. It operates from +4.5 V to +12 V with a quiescent current of 1.15 mA max, achieving 400 MHz bandwidth at G = +1 and a 4000 V/µs slew rate. Settling time is 24 ns to 0.1%, and overload recovery is 60 ns. Input voltage noise is 3.5 nV/√Hz, input current noise is 5 pA/√Hz, and input offset voltage is 5 mV max with drift under 10 µV/°C. It drives 2 V p-p video signals on 50 Ω or 75 Ω loads, with output swing up to ±3.6 V into 150 Ω. THD is -70 dB at 5 MHz with a 1 kΩ load.
IC OPAMP CFA 1 CIRCUIT SOT23-5 Product overview: AD8014ART-REEL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD8014ART-REEL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD8014ART-REEL7 |
| Product Name | SOT23 Operational Amplifier IC |
| Slew Rate | 4600 V/µs |