ERSAELECTRONICS PTE. LTD. 1 GHz Operational Amplifier IC 687-AD80090BBCZ

Description
1 GHz, 5,500 uV/ s Low Distortion Amplifier Product overview: AD80090BBCZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD80090BBCZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 GHz, 5,500 uV/ s Low Distortion Amplifier Product overview: AD80090BBCZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD80090BBCZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz Operational Amplifier IC - 687-AD80090BBCZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 GHz Operational Amplifier IC
687-AD80090BBCZ
1 GHz Operational Amplifier IC 687-AD80090BBCZ
1 GHz, 5,500 uV/ s Low Distortion Amplifier Product overview: AD80090BBCZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD80090BBCZ can be used for catalog matching and distributor lookup.

1 GHz, 5,500 uV/ s Low Distortion Amplifier Product overview: AD80090BBCZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 GHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD80090BBCZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD80090BBCZ
Product Name 1 GHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
Operational Amplifier IC - 687-AD526SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 24 V/µs
Bandwidth 0.3500 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Slew Rate 2.1 V/µs
Bandwidth 0.5000 MHz
Operating Temperature -40 C (-40 F)
View Details