ERSAELECTRONICS PTE. LTD. 18V Operational Amplifier IC 687-AD744AH

Description
Precision, 500 ns Settling BiFET Op Amp / Op Amp Single Precision Amplifier ±18V 8-Pin TO-99 Product overview: AD744AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD744AH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision, 500 ns Settling BiFET Op Amp / Op Amp Single Precision Amplifier ±18V 8-Pin TO-99 Product overview: AD744AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD744AH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18V Operational Amplifier IC - 687-AD744AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V Operational Amplifier IC
687-AD744AH
18V Operational Amplifier IC 687-AD744AH
Precision, 500 ns Settling BiFET Op Amp / Op Amp Single Precision Amplifier ±18V 8-Pin TO-99 Product overview: AD744AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD744AH can be used for catalog matching and distributor lookup.

Precision, 500 ns Settling BiFET Op Amp / Op Amp Single Precision Amplifier ±18V 8-Pin TO-99 Product overview: AD744AH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD744AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD744AH
Product Name 18V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 3 V/µs
Bandwidth 6 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 50 MHz
View Details