ERSAELECTRONICS PTE. LTD. Quad 18V Operational Amplifier IC 687-AD713BQ

Description
Quad Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Quad High Speed Amplifier ±18V 14-Pin CDIP Product overview: AD713BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD713BQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Quad High Speed Amplifier ±18V 14-Pin CDIP Product overview: AD713BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD713BQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 18V Operational Amplifier IC - 687-AD713BQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 18V Operational Amplifier IC
687-AD713BQ
Quad 18V Operational Amplifier IC 687-AD713BQ
Quad Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Quad High Speed Amplifier ±18V 14-Pin CDIP Product overview: AD713BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD713BQ can be used for catalog matching and distributor lookup.

Quad Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Quad High Speed Amplifier ±18V 14-Pin CDIP Product overview: AD713BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD713BQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD713BQ
Product Name Quad 18V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) ? to 5 volts
Bandwidth 4 MHz
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature -40 C (-40 F)
View Details