ERSAELECTRONICS PTE. LTD. Dual 18V Operational Amplifier IC 687-AD712BQ

Description
Dual Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Dual High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD712BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD712BQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Dual High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD712BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD712BQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 18V Operational Amplifier IC - 687-AD712BQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V Operational Amplifier IC
687-AD712BQ
Dual 18V Operational Amplifier IC 687-AD712BQ
Dual Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Dual High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD712BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD712BQ can be used for catalog matching and distributor lookup.

Dual Precision, Low Cost, High Speed, BiFET Op Amp / Op Amp Dual High Speed Amplifier ±18V 8-Pin CDIP Product overview: AD712BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD712BQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD712BQ
Product Name Dual 18V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Operating Temperature -55 C (-67 F)
Package Type Tube
View Details
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature -55 C (-67 F)
View Details