ERSAELECTRONICS PTE. LTD. Low-Power 22V Operational Amplifier IC 687-AD707BQ

Description
Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin CDIP Product overview: AD707BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707BQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin CDIP Product overview: AD707BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707BQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 22V Operational Amplifier IC - 687-AD707BQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 22V Operational Amplifier IC
687-AD707BQ
Low-Power 22V Operational Amplifier IC 687-AD707BQ
Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin CDIP Product overview: AD707BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707BQ can be used for catalog matching and distributor lookup.

Ultralow Drift Op Amp / Op Amp Single Precision Amplifier ±22V 8-Pin CDIP Product overview: AD707BQ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD707BQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD707BQ
Product Name Low-Power 22V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Quiescent Current (IQ) 700 to ? microamps
Slew Rate 3 V/µs
View Details
Specs
Standards RoHS
Slew Rate 1200 V/µs
Bandwidth 380 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details