The AD5750-1 is a single-channel, precision voltage and current output driver for industrial control systems. It supports programmable current outputs of 4 mA to 20 mA, 0 mA to 20 mA, 0 mA to 24 mA, ±20 mA, and ±24 mA, and voltage outputs of 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V with 20% overrange. Voltage output total unadjusted error is ±0.02% FSR with ±3 ppm/°C typical drift; current output error is ±0.03% FSR with ±5 ppm/°C drift. It operates from ±12 V to ±24 V supplies with output compliance to AVDD − 2.75 V. The device includes fault detection, packet error checking, asynchronous CLEAR, and an SPI/MICROWIRE-compat
IC INST AMP 1 CIRCUIT 32LFCSP Product overview: AD5750-1ACPZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD5750-1ACPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD5750-1ACPZ |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 12 volts |
| Slew Rate | 2 V/µs |