ERSAELECTRONICS PTE. LTD. High-Performance 18V Operational Amplifier IC 687-AD544KH

Description
High Performance, BiFET Operational Amplifiers / Op Amp Single High Performance Amplifier ±18V 8-Pin TO-99 Product overview: AD544KH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD544KH can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Performance, BiFET Operational Amplifiers / Op Amp Single High Performance Amplifier ±18V 8-Pin TO-99 Product overview: AD544KH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD544KH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance 18V Operational Amplifier IC - 687-AD544KH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance 18V Operational Amplifier IC
687-AD544KH
High-Performance 18V Operational Amplifier IC 687-AD544KH
High Performance, BiFET Operational Amplifiers / Op Amp Single High Performance Amplifier ±18V 8-Pin TO-99 Product overview: AD544KH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD544KH can be used for catalog matching and distributor lookup.

High Performance, BiFET Operational Amplifiers / Op Amp Single High Performance Amplifier ±18V 8-Pin TO-99 Product overview: AD544KH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, High-Performance, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD544KH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD544KH
Product Name High-Performance 18V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) ? to 5 volts
Bandwidth 4 MHz
View Details
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details