16-bit Microcontrollers - MCU MAXQ622 LOW POWER MICRO 64 LQFP Product overview: MAXQ622G-0000+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MAXQ622G-0000+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-MAXQ622G-0000+ |
| Product Name | Low-Power 16-bit Embedded Microcontroller MCU |
| Data Bus | 16 Bit |
| Clock Speed | 12 MHz |
| RAM | 6 KB |
| Supply Voltage | 1.7 to 3.6 volts |