ERSAELECTRONICS PTE. LTD. 8-bit Embedded Microcontroller MCU 685-DS80C310-ECG+

Description
8-bit Microcontrollers - MCU High-Speed Microcontroller Product overview: DS80C310-ECG+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C310-ECG+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit Microcontrollers - MCU High-Speed Microcontroller Product overview: DS80C310-ECG+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C310-ECG+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS80C310-ECG+ is a high-speed, 80C32-compatible 8-bit microcontroller with a 25MHz maximum crystal speed, enabling approximately 62.5MHz equivalent execution. It features 256 bytes of RAM, three 16-bit timer/counters, a full-duplex serial port, and dual data pointers for faster memory operations. The device is packaged in a 44-pin TQFP and is lead-free and RoHS-compliant. It operates from 0°C to +70°C and maintains pin and instruction compatibility with standard 8051 devices while executing instructions up to 3× faster. It supports variable-length MOVX cycles for flexible external memory access and includes a power-on reset circuit.

Datasheet Summary
Powered by GS/AI

The DS80C310-ECG+ is a high-speed, 80C32-compatible 8-bit microcontroller with a 25MHz maximum crystal speed, enabling approximately 62.5MHz equivalent execution. It features 256 bytes of RAM, three 16-bit timer/counters, a full-duplex serial port, and dual data pointers for faster memory operations. The device is packaged in a 44-pin TQFP and is lead-free and RoHS-compliant. It operates from 0°C to +70°C and maintains pin and instruction compatibility with standard 8051 devices while executing instructions up to 3× faster. It supports variable-length MOVX cycles for flexible external memory access and includes a power-on reset circuit.

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microcontroller MCU - 685-DS80C310-ECG+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-DS80C310-ECG+
8-bit Embedded Microcontroller MCU 685-DS80C310-ECG+
8-bit Microcontrollers - MCU High-Speed Microcontroller Product overview: DS80C310-ECG+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C310-ECG+ can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU High-Speed Microcontroller Product overview: DS80C310-ECG+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C310-ECG+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU)
Product Number 685-DS80C310-ECG+
Product Name 8-bit Embedded Microcontroller MCU
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 0.2560 KB
ROM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-DS80C310-QCG - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 4.5 to 5.5 volts
View Details
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 2.7 to 3.6 volts
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC816BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 1.3 MHz
RAM 0.2560 KB
View Details
2.4GHZ Embedded Microcontroller MCU - 685-JN5139-Z01-M01R1V - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2.7 to 3.6 volts
Package Type Other; SMA
View Details