IC MCU 32BIT 512KB FLASH 72WLCSP Product overview: ADUCM4050BCBZ-R7 from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUCM4050BCBZ-R7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-ADUCM4050BCBZ-R7 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU |
| Data Bus | 32 Bit |
| Clock Speed | 52 MHz |
| RAM | 128 KB |
| Supply Voltage | 1.74 to 3.6 volts |