IC MCU 8BIT 8KB FLASH 52MQFP Product overview: ADUC845BSZ8-5 from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC845BSZ8-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-ADUC845BSZ8-5 |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit |
| Clock Speed | 12.58 MHz |
| RAM | 2.25 KB |
| Supply Voltage | 4.75 to 5.25 volts |