IC MCU 8BIT 32KB FLASH 56LFCSP Product overview: ADUC843BCPZ32-3 from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC843BCPZ32-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-ADUC843BCPZ32-3 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit |
| Clock Speed | 16.78 MHz |
| RAM | 2.25 KB |
| Supply Voltage | 2.7 to 3.6 volts |