ERSAELECTRONICS PTE. LTD. 32-bit 32BIT 32KB Embedded Microcontroller MCU 685-ADUC7060BSTZ32-RL

Description
IC MCU 16/32BIT 32KB FLSH 48LQFP Product overview: ADUC7060BSTZ32-RL from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7060BSTZ32-R L can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16/32BIT 32KB FLSH 48LQFP Product overview: ADUC7060BSTZ32-RL from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7060BSTZ32-R L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADuC7060BSTZ32-RL is a 32-bit ARM7TDMI-based microcontroller with dual 24-bit sigma-delta ADCs, a 14-bit DAC, and 32 kB Flash/EE memory, designed for precision sensing and industrial automation. It is packaged in a 48-lead LQFP and operates from 2.375 V to 2.625 V across a temperature range of −40°C to +125°C. The device supports SPI, UART, and I2C interfaces, features an 8-level vectored interrupt controller, and includes four timers with watchdog and wake-up capabilities. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The ADuC7060BSTZ32-RL is a 32-bit ARM7TDMI-based microcontroller with dual 24-bit sigma-delta ADCs, a 14-bit DAC, and 32 kB Flash/EE memory, designed for precision sensing and industrial automation. It is packaged in a 48-lead LQFP and operates from 2.375 V to 2.625 V across a temperature range of −40°C to +125°C. The device supports SPI, UART, and I2C interfaces, features an 8-level vectored interrupt controller, and includes four timers with watchdog and wake-up capabilities. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-ADUC7060BSTZ32-RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-ADUC7060BSTZ32-RL
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-ADUC7060BSTZ32-RL
IC MCU 16/32BIT 32KB FLSH 48LQFP Product overview: ADUC7060BSTZ32-RL from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7060BSTZ32-R L can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 32KB FLSH 48LQFP Product overview: ADUC7060BSTZ32-RL from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7060BSTZ32-RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU)
Product Number 685-ADUC7060BSTZ32-RL
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU
Data Bus 32 Bit
Clock Speed 10.24 MHz
RAM 1 KB
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

32KB Embedded Microcontroller MCU - 685-ADUC7060BCPZ32 - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 10.24 MHz
RAM 1 KB
Supply Voltage 2.38 to 2.62 volts
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BS62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.25 KB
Supply Voltage 2.7 to 3.6 volts
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC841BCPZ62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 2.25 KB
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-DS2252T-64-16# - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 4.5 to 5.5 volts
Package Type Other; Tray
View Details