MCU 16-bit/32-bit ARM7TDMI RISC 64KB Flash 5V/9V/12V/15V 32-Pin LFCSP EP Tray Automotive AEC-Q100 Product overview: ADUC7039WBCPZ from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 32-bit, 64KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 32-bit, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ADUC7039WBCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-ADUC7039WBCPZ |
| Product Name | Automotive 16-bit 32-bit 64KB Embedded Microcontroller MCU |
| Data Bus | 16 Bit; 32 Bit |
| Clock Speed | 20.48 MHz |
| RAM | 4 KB |
| Supply Voltage | 3.5 to 18 volts |