The MAX9132 is a high-speed, multi-port LVDS crossbar switch designed for digital video and camera signal transmission, supporting data rates up to 840Mbps per port. It features three input ports and two output ports, with programmable routing via I2C or LIN interfaces and selectable preemphasis on LVDS outputs. The device operates from a +3.3V supply and is specified over the -40°C to +105°C temperature range. It is available in a 20-pin TSSOP-EP package with an exposed pad that must be connected to ground, measuring 6.5mm x 4.4mm. Input and output pins provide ESD protection up to ±25kV for ISO air-gap discharge, ±15kV for IEC air-gap discharge, and ±10kV for contact discharge. Nonactivated ports are in high-impedance state for easy port expansion.
IC SW LVDS CROSSBAR 20TSSOP Product overview: MAX9132GUP+T from Analog Devices / Maxim Integrated is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-MAX9132GUP+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 684-MAX9132GUP+T |
| Product Name | Video Processing Ic |