The MAX3668 is a 622Mbps SDH/SONET laser driver with automatic power control, designed for single +3.3V or +5.0V operation. It features programmable modulation current from 5mA to 75mA and bias current from 1mA to 80mA, with rise/fall times under 200ps. The device operates over a temperature range of -40°C to +85°C and is housed in a 32-pin TQFP package measuring 5mm × 5mm. It includes enable control and a failure-monitor output, and complies with ANSI, ITU, and Bellcore SONET/SDH specifications.
Laser Driver IC 622Mbps 1 Channel 3.14 V ~ 5.5 V 32-TQFP (5x5) Product overview: MAX3668EHJ+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.14 V, 5.5 V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.14 V, 5.5 V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-MAX3668EHJ+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-MAX3668EHJ+T |
| Product Name | 3.14 V 5.5 V Power Management IC |
| Package Type | Other; Reel - TR |