The MAX3643ETG+ is a burst-mode laser driver designed for PON ONT applications up to 2.5Gbps, providing modulation currents from 10mA to 85mA and bias currents from 1mA to 70mA. It features a 2ns turn-on/turn-off time, 45ps output transition time, and a high-speed differential burst-enable input. The device operates from -40°C to +85°C and is packaged in a 4mm x 4mm, 24-pin thin QFN with an exposed paddle. It supports LVPECL data inputs and an LVCMOS burst-enable output, with integrated sample-and-hold for monitor diode signals during short bursts.
Laser Drivers 155Mbps to 2.5Gbps Burst-Mode Laser Driv Product overview: MAX3643ETG+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-MAX3643ETG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-MAX3643ETG+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |