Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 2000h 105°C T/R Product overview: VEJ471M1CTR-0810 from Lelon Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-VEJ471M1CTR-0810 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 58-VEJ471M1CTR-0810 |
| Product Name | SMD 470uF 16V Capacitor |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 470 microF |