Wirewound Resistors - Chassis Mount 300watts 8ohms 10% Fixed Ribwound Product overview: RBEF03008R000KFB00 from Milwaukee is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RBEF03008R000KFB0
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 54-RBEF03008R000KFB00 |
| Product Name | Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 8 ohms |
| Tolerance | 10 +/- % |