The DS28EC20+T is a 20480-bit 1-Wire EEPROM in a 3-pin TO-92 package, with tape and reel packaging. It operates from 4V to 5.25V at temperatures from -40°C to +85°C, or from 3.135V to 3.465V at 0°C to +70°C. Memory is organized into 80 pages of 256 bits each, with blocks of eight pages configurable for write protection or EPROM-emulation mode. Data is transferred via a scratchpad with integrity verification. The device features a unique 64-bit ROM registration number and supports 1-Wire communication at 15.4kbps or 90kbps. It has 200k write/erase cycle endurance at +25°C and includes enhanced ESD protection of ±8kV contact and ±15kV air discharge per IEC 1000-4-2 Level 4.
EEPROM 20Kb 1-Wire EEPROM Product overview: DS28EC20+T from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20Kb, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28EC20+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28EC20+T |
| Product Name | 20Kb Memory IC and Storage Component |
| Memory Category | EEPROM |