The DS28E80 is a gamma radiation-resistant 1-Wire memory chip with 248 bytes of user-programmable nonvolatile memory organized in 8-byte blocks, each writable up to eight times with individual block write protection. It communicates over a single-contact 1-Wire bus at standard speed (15.3kbps max) or overdrive speed (76kbps max), and features a unique factory-programmed 64-bit ID. The device operates from 3.3V ±10% and from -40°C to +85°C, with an IO voltage range of -0.5V to +4.0V and ±8kV HBM ESD protection. It is housed in a 6-pin TDFN package and is rated for up to 75kGy of gamma radiation. Data retention is guaranteed for 10 years at +85°C. Memory programming requires 20ms per block and draws 12mA. The package thermal resistance is 60°C/W junction-to-ambient.
EEPROM 2KB RAD TOL 1-W FTP MEM TDFN T&R Product overview: DS28E80Q+T from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2KB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28E80Q+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28E80Q+T |
| Product Name | 2KB Memory IC and Storage Component |
| Memory Category | EEPROM |