The DS28E25 is a DeepCover Secure Authenticator with a 1-Wire interface, SHA-256 cryptography, and 4Kb of user-programmable EEPROM for secure authentication and data storage. It features a unique 64-bit ROM ID, bidirectional challenge-response authentication, and operates from 3.3V ±10% at -40°C to +85°C with 5µA typical standby current. The device supports up to 76.9kbps communication and includes ±8kV ESD protection. Available packages include 2-pin SFN, 2-pin TO-92, 6-pin TDFN, and 6-pin TSOC. EEPROM programming current is 1mA at 3.63V, with a 10ms page programming time and 10-year data retention at +85°C. Endurance is rated for 100k write/erase cycles.
EEPROM 1-Wire SHA-256 Authenticator with 4Kb Us Product overview: DS28E25P+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28E25P+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28E25P+ |
| Product Name | 4Kb Memory IC and Storage Component |
| Memory Category | EEPROM |