The DS28E25 is a DeepCover secure authenticator with a 1-Wire interface, implementing SHA-256-based bidirectional authentication and 4096 bits of user-programmable EEPROM. It features a unique 64-bit factory-programmed ROM ID, operates from 3.3V ±10%, and supports communication speeds up to 76.9kbps. The device is available in 2-pin SFN, 2-pin TO-92, 6-pin TDFN, and 6-pin TSOC packages, and operates within a temperature range of -40°C to +85°C. It includes hardware-accelerated
EEPROM 1-Wire SHA-256 Authenticator with 4Kb Us Product overview: DS28E25P+T from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28E25P+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28E25P+T |
| Product Name | 4Kb Memory IC and Storage Component |
| Memory Category | EEPROM |