The DS28E05 is a 112-byte user-programmable EEPROM with a single-contact 1-Wire interface for device identification and data storage in applications such as accessory identification and sensor calibration. It features a unique 64-bit ROM ID and supports communication at up to 76.9 kbps in overdrive mode. The device operates from 1.71V to 3.63V and withstands temperatures from -40°C to +85°C. It is available in 4-ball UCSP, 2-pad SFN, 3-pin SOT23, and 6-pin TSOC packages. EEPROM endurance is rated for 1,000 write/erase cycles, with data retention of 10 years at +85°C. The IO pin has ±8kV HBM ESD protection.
EEPROM 1-Wire 112-BYTE EEPROM, TSOC Product overview: DS28E05P+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28E05P+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28E05P+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |