The DS28E04S-100+ is a 4096-bit 1-Wire EEPROM with two programmable I/O pins, designed for addressable device identification and control in multidevice 1-Wire networks. It features 16 pages of 32 bytes each, with individual page write protection and EPROM-emulation mode, and communicates over a single data line at 15.3 kbps or 111 kbps. The device operates from 2.8V to 5.25V across -40°C to +85°C, supports parasitic or VCC power, and includes activity registers for PIO monitoring. It is packaged in a 16-pin, 150-mil SO package and is lead-free and RoHS-compliant. EEPROM endurance is 200k write/erase cycles at +25°C and 50k at +85°C, with data retention of 40 years at +85°C.
EEPROM 4096-Bit Addressable 1-Wire EEPROM with Product overview: DS28E04S-100+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28E04S-100+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28E04S-100+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |