The DS28E01P-100+T is a 1Kb protected 1-Wire EEPROM with a SHA-1 engine, designed for secure authentication and data storage in applications such as printer cartridges and medical sensors. It features 1024 bits of EEPROM divided into four 256-bit pages, with write protection and EPROM-emulation mode for Page 1. The device communicates over a single 1-Wire bus at 15.3kbps or 90.9kbps and operates from 2.8V to 5.25V across -40°C to +85°C. It comes in a 6-lead TSOC package and includes a unique 64-bit ROM registration number for device identification. Write access requires SHA-1 authentication, and the EEPROM supports up to 200k write/erase cycles at 25°C with 40-year data retention at 85°C.
EEPROM 1Kb Protected 1-Wire EEPROM with SHA-1 E Product overview: DS28E01P-100+T from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS28E01P-100+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS28E01P-100+T |
| Product Name | 1Kb Memory IC and Storage Component |
| Memory Category | EEPROM |