The DS2502P+ is a 1Kb add-only memory IC with a 64-bit factory-lasered unique identifier and 1024 bits of EPROM organized into four 256-bit pages, each independently write-protectable. It uses a 1-Wire interface for communication, requiring only a single data line and ground, and operates with parasite power from 2.8V to 6.0V. Programming requires a 11.5V to 12.0V pulse and is supported from -40°C to +85°C. The device is packaged in a 6-pin TSOC surface mount format and retains data without standby power. The 8-bit family code 09h defines its communication protocol, enabling absolute traceability and application in calibration, asset tracking, and firmware logging.
EPROM 1Kb Add-Only Memory Product overview: DS2502P+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2502P+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2502P+ |
| Product Name | 1Kb Memory IC and Storage Component |
| Package Type | Tube |