The DS2502P-E64+ is a 1-Wire IEEE EUI-64 node address chip with 768 bits of user-programmable OTP-EPROM, providing a factory-programmed 64-bit unique node identifier. It is housed in a 6-pin TSOC surface-mount package and operates over a voltage range of 2.8V to 6.0V from -40°C to +85°C, with programming requiring 11.5V to 12.0V from -40°C to +50°C. The device communicates over a single data line at up to 16.3 kbits per second and includes a presence detector for bus initialization. The first 32 bytes of memory, containing the EUI-64 address and inverted CRC16, are write-protected; the remaining 512 bits from address 20h to 7Fh are user-programmable. It meets IEEE 1394-1995 node identification requirements and is lead-free and RoHS-compliant.
EPROM IEEE EUI-64 Node Address Chip Product overview: DS2502P-E64+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2502P-E64+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2502P-E64+ |
| Product Name | Memory IC and Storage Component |
| Package Type | Tube |