The DS2502P-E48+ is a 48-bit node address chip with 768 bits of user-programmable OTP-EPROM, designed to provide a unique MAC-48/EUI-48 Ethernet address and communicate over a single 1-Wire bus. It is housed in a 6-pin TSOC surface-mount package and operates from 2.8V to 6.0V for reading and 11.5V to 12.0V for programming, with a temperature range of -40°C to +85°C. The device features a factory-programmed 48-bit node address in its first 32 bytes, with an inverted CRC16, and includes an additional 384 bits of user-programmable memory. It is RoHS-compliant and contains a unique 64-bit registration number for identification on multidrop 1-Wire networks.
EPROM 48-Bit Node Address Chip Product overview: DS2502P-E48+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2502P-E48+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2502P-E48+ |
| Product Name | Memory IC and Storage Component |
| Package Type | Tube |