The DS2431Q+ is a 1024-bit, 1-Wire EEPROM with four 256-bit memory pages, each individually configurable for write protection or EPROM-emulation mode. It communicates over a single digital line using the standard 1-Wire protocol and includes a factory-lasered 64-bit ROM address for device identification in multidrop networks. The device operates from 2.8V to 5.25V and is rated for -40°C to +85°C. It features IEC 61000-4-2 Level 4 ESD protection and supports communication speeds of 15.4 kbps and 125 kbps. The part is packaged in a 6-pin TDFN-EP with an exposed pad. Data retention is rated for 40 years at +85°C, with endurance of 50k write/erase cycles at +85°C. Programming time is 10 ms, and the programming current is 0.8 mA.
EEPROM 1024-BIT 1-WIRE EEPROM Product overview: DS2431Q+U from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2431Q+U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2431Q+U |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |