The DS2431Q+T&R is a 1024-bit 1-Wire EEPROM in a 6-lead TDFN-EP package, designed for data storage and identification in applications such as accessory identification and sensor calibration. It operates from 2.8V to 5.25V and supports communication at 15.4 kbps or 125 kbps over a single wire. The device features four 256-bit memory pages that can be individually write-protected or configured for EPROM-emulation mode. It includes IEC 61000-4-2 Level 4 ESD protection (±8 kV contact, ±15 kV air) and offers 200k write/erase cycles at +25°C with 40 years of data retention at +85°C. Programming time is 10 ms, with a programming current of 0.8 mA.
EEPROM 1024-Bit 1-Wire EEPROM Product overview: DS2431Q+T&R from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2431Q+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2431Q+T&R |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |