The DS2431P+T&R is a 1024-bit 1-Wire EEPROM in a 6-pin TSOC package, designed for applications requiring traceability, sensor calibration, or consumable identification. It operates over a voltage range of 2.8V to 5.25V and a temperature range of -40°C to +85°C. The device features four 256-bit memory pages with individual write protection and EPROM-emulation mode, a unique 64-bit ROM address, and IEC 61000-4-2 Level 4 ESD protection. Data is written via a scratchpad and programmed in 10 ms with up to 50k write/erase cycles at +85°C and 40 years of data retention. Communication occurs at 15.4 kbps or 125 kbps over a single digital line.
EEPROM 1024-Bit 1-Wire EEPROM Product overview: DS2431P+T&R from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2431P+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2431P+T&R |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |