The DS2431+ is a 1024-bit 1-Wire EEPROM device organized into four 256-bit memory pages, each individually write-protectable or configurable for EPROM-emulation mode. It communicates over a single digital line using the standard 1-Wire protocol and features a unique 64-bit ROM address for multidevice identification. The device operates from 2.8V to 5.25V across a temperature range of -40°C to +85°C and is packaged in a 3-pin TO-92 case. It includes IEC 61000-4-2 Level 4 ESD protection (±8kV contact, ±15kV air) and supports standard and overdrive speeds of 15.4 kbps and 125 kbps. EEPROM programming time is 10 ms, with endurance of 200k write/erase cycles at 25°C and data retention of 40 years at 85°C.
EEPROM 1024-Bit 1-Wire EEPROM Product overview: DS2431+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2431+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2431+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |