The DS2430A is a 256-bit 1-Wire EEPROM with a 64-bit unique ROM registration number, used for product identification and data storage with minimal interface requirements. It is available in a 6-pin TSOC surface-mount package measuring 3.7mm x 4.0mm x 1.5mm, and operates over a voltage range of 2.8V to 5.25V from -40°C to +85°C. Data is transferred serially over a single data line at up to 15.3 kbits per second, with power derived from the communication line. The device includes a 64-bit one-time programmable application register and an 8-bit family code (14h) to define communication protocols. The part is RoHS-compliant and features a presence detector for bus communication.
EEPROM 256-Bit 1-Wire EEPROM Product overview: DS2430AP+T&R from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-DS2430AP+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-DS2430AP+T&R |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM |