The DS1977 is a 32KB EEPROM iButton with password protection for read-only and full access, communicating via the 1-Wire protocol at up to 15.3kbps (standard) or 125kbps (overdrive). It operates from 2.8V to 5.25V and withstands temperatures from -40°C to +85°C. The device features a stainless-steel F5 iButton package, with a built-in unique 64-bit registration number, 100k write cycles endurance, and 15kV ESD protection. The F5 package includes a flange for mounting and is compatible with accessories such as adhesive pads, clips, and lock rings.
IBUTTON EEPROM 32KBit F5 Product overview: DS1977-F5 from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 502-DS1977-F5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 502-DS1977-F5 |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM; EEPROM |