The DS9107+ is an iButton capsule enclosure designed to protect Temperature Logger iButtons (DS1921 and DS1922 series) from moisture, solvents, and pressure, providing IP68 protection and exceeding 3 ATM water resistance. It is constructed from polyphenylene sulfide (PPS) with a silicone O-ring and Type 303 stainless-steel screws, and is rated for operation from -40°C to +140°C. The device supports up to 500 open/close cycles and 100 autoclave cycles at 121°C and 205 kPa, with a thermal response time of 150 seconds. It weighs 18.4 grams and is mounted using two screws for cable attachment. The enclosure does not provide electrical contact to the iButton inside.
iButtons & Accessories iButton Capsule Product overview: DS9107+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-DS9107+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 500-DS9107+ |
| Product Name | Memory IC and Storage Component |
| Package Type | Bulk |