The DS9106S-GN0+ is a green iButton Halo, a 0.25 mm thin vinyl overlay designed to slide over an iButton for enhanced visibility and labeling. It features a 20 mm tail length for attaching transparent computer-generated labels and is secured using DS9096P adhesive pads. The halo itself is blank and compatible with label printers such as BROTHER P-Touch and VARITRONICS EasyStepTM. Labels must be printed in black on transparent film for optimal contrast. The product is RoHS-compliant and supplied in bags of 1000.
IBUTTON HALO GREEN 20MM Product overview: DS9106S-GN0+ from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-DS9106S-GN0+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 500-DS9106S-GN0+ |
| Product Name | Memory IC and Storage Component |
| Package Type | Bulk |