The DS1245Y is a 1024k nonvolatile SRAM organized as 131,072 words by 8 bits, featuring 70 ns read and write access times, unlimited write cycles, and 10 years minimum data retention without external power. It operates over a full ±10% VCC range and includes an integrated lithium energy source that automatically activates during power loss to preserve data. The device is available in a 32-pin JEDEC standard DIP package with a 600-mil body width. Data retention is maintained when VCC falls below 4.25 V, with the lithium source disconnected until first power application above 4.25 V. The part supports industrial temperature range (-40°C to +85°C) with the IND suffix, but the specific suffix for this part is not stated.
NVRAM 1024k Nonvolatile SRAM Product overview: DS1245Y-100+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-DS1245Y-100+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 500-DS1245Y-100+ |
| Product Name | Memory IC and Storage Component |
| Memory Category | NVRAM; NVSRAM; SRAM Chip |
| Access Time | 70 ns |
| Operating Temperature | 0 C (32 F) |
| Address Bus Width | 8 bits |