Resistor Networks & Arrays 10kOhm Precision-Matched Resistor-Divide Product overview: MAX5492LB10000+T from Analog Devices / Maxim Integrated is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10kOhm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MAX5492LB10000+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 50-MAX5492LB10000+T |
| Product Name | 10kOhm Resistor |
| Mounting / Packaging | SOT-23-5 |
| Tolerance | 0.0500 +/- % |
| Temperature Coefficient | 35 ±ppm/°C |
| Operating DC Voltage | 50 volts |