Resistor Networks & Arrays Precision-Matched Resistor-Divider in SO Product overview: MAX5491LC01000+T from Analog Devices / Maxim Integrated is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MAX5491LC01000+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 50-MAX5491LC01000+T |
| Product Name | Resistor |
| Mounting / Packaging | SOT-23-3 |
| Tolerance | 0.1000 +/- % |
| Temperature Coefficient | 35 ±ppm/°C |
| Operating DC Voltage | 50 volts |