The LT5400 is a quad matched resistor network designed for precision ratiometric applications such as difference amplifiers, voltage references, and bridge circuits. It is housed in an 8-lead plastic MSOP package with dimensions consistent with the MS8E package format. The part features 0.01% resistor matching for A-grade variants, 0.2ppm/°C matching temperature drift, ±75V operating voltage, and an operating temperature range of 0°C to 70°C for the ACMS8E configuration. It is specified with a resistor ratio of 1:10, where R2=R3=10kΩ and R1=R4=100kΩ. Long-term stability is less than 2ppm at 2000 hours, and the absolute resistor value temperature drift is 8ppm/°C. The exposed pad is floating and not intended for thermal connection.
RES ARRAY 4 RES MULT OHM 8TSSOP Product overview: LT5400ACMS8E-3#PBF from Analog Devices Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-LT5400ACMS8E-3#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 50-LT5400ACMS8E-3#PBF |
| Product Name | Resistor |
| Category / Application | Voltage Divider (TCR Matched) |